Vishay Intertechnology, Inc. RES 470 OHM 1/2W .1% AXIAL CMF55470R00BEEK

Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W .1% AXIAL - CMF55470R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W .1% AXIAL
CMF55470R00BEEK
RES 470 OHM 1/2W .1% AXIAL CMF55470R00BEEK
RES 470ohm 1/2W .1% AXIAL

RES 470ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00BEEK-ND
Through Hole Resistors CMF55470R00BEEK-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470 .1% T-9 Ek E3 Vishay - 68P8435 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470 .1% T-9 Ek E3 Vishay
68P8435
Cmf-55 470 .1% T-9 Ek E3 Vishay 68P8435
CMF-55 470 .1% T-9 EK e3

CMF-55 470 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00BEEK CMF55470R00BEEK-ND 68P8435
Product Name RES 470 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 470 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details