Vishay Intertechnology, Inc. Through Hole Resistors CMF55470K00JKEA

Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00JKEA-ND
Through Hole Resistors CMF55470K00JKEA-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55470K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55470K00JKEA
Metal Film Resistors - CMF55470K00JKEA
Metal Film Resistors - Through Hole CMF-55 470K 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 470K 5% T-1 EA e3

Supplier's Site
Cmf-55 470K 5% T-1 Ea E3 Vishay - 68P8432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470K 5% T-1 Ea E3 Vishay
68P8432
Cmf-55 470K 5% T-1 Ea E3 Vishay 68P8432
CMF-55 470K 5% T-1 EA e3

CMF-55 470K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00JKEA-ND CMF55470K00JKEA 68P8432
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 470K 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers