Vishay Intertechnology, Inc. RES 470K OHM 1/2W 2% AXIAL CMF55470K00GKEK

Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 2% AXIAL - CMF55470K00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 2% AXIAL
CMF55470K00GKEK
RES 470K OHM 1/2W 2% AXIAL CMF55470K00GKEK
RES 470Kohm 1/2W 2% AXIAL

RES 470Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00GKEK-ND
Through Hole Resistors CMF55470K00GKEK-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470K 2% T-1 Ek E3 Vishay - 68P8431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470K 2% T-1 Ek E3 Vishay
68P8431
Cmf-55 470K 2% T-1 Ek E3 Vishay 68P8431
CMF-55 470K 2% T-1 EK e3

CMF-55 470K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00GKEK CMF55470K00GKEK-ND 68P8431
Product Name RES 470K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 470K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers