Vishay Intertechnology, Inc. RES 470K OHM 1/2W 1% AXIAL CMF55470K00FHR6

Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 1% AXIAL - CMF55470K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 1% AXIAL
CMF55470K00FHR6
RES 470K OHM 1/2W 1% AXIAL CMF55470K00FHR6
RES 470Kohm 1/2W 1% AXIAL

RES 470Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00FHR6-ND
Through Hole Resistors CMF55470K00FHR6-ND
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay - 41C5324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay
41C5324
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay 41C5324
CMF55, 470 kOhm, +/- 1 Percent, 50 ppm

CMF55, 470 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00FHR6 CMF55470K00FHR6-ND 41C5324
Product Name RES 470K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details