Vishay Intertechnology, Inc. Through Hole Resistors CMF55470K00FHBF

Description
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00FHBF-ND
Through Hole Resistors CMF55470K00FHBF-ND
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1/2W 1% AXIAL - CMF55470K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 1% AXIAL
CMF55470K00FHBF
RES 470K OHM 1/2W 1% AXIAL CMF55470K00FHBF
RES 470Kohm 1/2W 1% AXIAL

RES 470Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay - 41C5323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay
41C5323
Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay 41C5323
CMF55, 470 kOhm, +/- 1 Percent, 50 ppm

CMF55, 470 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00FHBF-ND CMF55470K00FHBF 41C5323
Product Name Through Hole Resistors RES 470K OHM 1/2W 1% AXIAL Cmf55, 470 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details