Vishay Intertechnology, Inc. RES 470K OHM 1/2W .1% AXIAL CMF55470K00BEBF

Description
RES 470Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W .1% AXIAL - CMF55470K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W .1% AXIAL
CMF55470K00BEBF
RES 470K OHM 1/2W .1% AXIAL CMF55470K00BEBF
RES 470Kohm 1/2W .1% AXIAL

RES 470Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00BEBF-ND
Through Hole Resistors CMF55470K00BEBF-ND
470 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5312
Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5312
Resistor,Metal Film,470KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,470KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00BEBF CMF55470K00BEBF-ND 41C5312
Product Name RES 470K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,470Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers