Vishay Intertechnology, Inc. RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKEK

Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/2W 1% AXIAL - CMF5546R400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/2W 1% AXIAL
CMF5546R400FKEK
RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKEK
RES 46.4ohm 1/2W 1% AXIAL

RES 46.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546R400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546R400FKEK-ND
Through Hole Resistors CMF5546R400FKEK-ND
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 46.4 1% T-1 Ek E3 Vishay - 48P6804 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4 1% T-1 Ek E3 Vishay
48P6804
Cmf-55 46.4 1% T-1 Ek E3 Vishay 48P6804
CMF-55 46.4 1% T-1 EK e3

CMF-55 46.4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546R400FKEK CMF5546R400FKEK-ND 48P6804
Product Name RES 46.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 46.4 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details