Vishay Intertechnology, Inc. RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKEB

Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/2W 1% AXIAL - CMF5546R400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/2W 1% AXIAL
CMF5546R400FKEB
RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKEB
RES 46.4ohm 1/2W 1% AXIAL

RES 46.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546R400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546R400FKEB-ND
Through Hole Resistors CMF5546R400FKEB-ND
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 46.4 1% T-1 Eb E3 Vishay - 48P6803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4 1% T-1 Eb E3 Vishay
48P6803
Cmf-55 46.4 1% T-1 Eb E3 Vishay 48P6803
CMF-55 46.4 1% T-1 EB e3

CMF-55 46.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546R400FKEB CMF5546R400FKEB-ND 48P6803
Product Name RES 46.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 46.4 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details