Vishay Intertechnology, Inc. RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKBF39

Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/2W 1% AXIAL - CMF5546R400FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/2W 1% AXIAL
CMF5546R400FKBF39
RES 46.4 OHM 1/2W 1% AXIAL CMF5546R400FKBF39
RES 46.4ohm 1/2W 1% AXIAL

RES 46.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546R400FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546R400FKBF39-ND
Through Hole Resistors CMF5546R400FKBF39-ND
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 46.4 1% T-1 B14 Vishay - 68P8277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 46.4 1% T-1 B14 Vishay
68P8277
Cmf-55-39 46.4 1% T-1 B14 Vishay 68P8277
CMF-55-39 46.4 1% T-1 B14

CMF-55-39 46.4 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546R400FKBF39 CMF5546R400FKBF39-ND 68P8277
Product Name RES 46.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 46.4 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details