Vishay Intertechnology, Inc. Metal Film Resistors - CMF5546R400FHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5546R400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546R400FHEA
Metal Film Resistors - CMF5546R400FHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5546R400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546R400FHEA-ND
Through Hole Resistors CMF5546R400FHEA-ND
46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 46.4 1% T-2 Ea E3 Vishay - 68P8273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4 1% T-2 Ea E3 Vishay
68P8273
Cmf-55 46.4 1% T-2 Ea E3 Vishay 68P8273
CMF-55 46.4 1% T-2 EA e3

CMF-55 46.4 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546R400FHEA CMF5546R400FHEA-ND 68P8273
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 46.4 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details