Vishay Precision Group Metal Film Resistors - CMF5546K400FKR870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5546K400FKR870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546K400FKR870
Metal Film Resistors - CMF5546K400FKR870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 46.4K 1% T-1 Re8 Vishay - 68P8268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 46.4K 1% T-1 Re8 Vishay
68P8268
Cmf-55-70 46.4K 1% T-1 Re8 Vishay 68P8268
CMF-55-70 46.4K 1% T-1 RE8

CMF-55-70 46.4K 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5546K400FKR870 68P8268
Product Name Metal Film Resistors - Cmf-55-70 46.4K 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details