Vishay Intertechnology, Inc. Through Hole Resistors CMF5546K400FKEB70

Description
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5546K400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400FKEB70-ND
Through Hole Resistors CMF5546K400FKEB70-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5546K400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546K400FKEB70
Metal Film Resistors - CMF5546K400FKEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 46.4K 1% T-1 Eb E3 Vishay - 68P8261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 46.4K 1% T-1 Eb E3 Vishay
68P8261
Cmf-55-70 46.4K 1% T-1 Eb E3 Vishay 68P8261
CMF-55-70 46.4K 1% T-1 EB e3

CMF-55-70 46.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400FKEB70-ND CMF5546K400FKEB70 68P8261
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 46.4K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details