Vishay Intertechnology, Inc. Metal Film Resistors - CMF5546K400FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 46.4Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 46.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5546K400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546K400FKBF
Metal Film Resistors - CMF5546K400FKBF
Metal Film Resistors - Through Hole 1/4watt 46.4Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 46.4Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5546K400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400FKBF-ND
Through Hole Resistors CMF5546K400FKBF-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5176
Resistor,metal Film,464Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5176
Resistor,Metal Film,464KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,464KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400FKBF CMF5546K400FKBF-ND 41C5176
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,464Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details