Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W 1% AXIAL CMF5546K400FHRE

Description
RES 46.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W 1% AXIAL - CMF5546K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W 1% AXIAL
CMF5546K400FHRE
RES 46.4K OHM 1/2W 1% AXIAL CMF5546K400FHRE
RES 46.4Kohm 1/2W 1% AXIAL

RES 46.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400FHRE-ND
Through Hole Resistors CMF5546K400FHRE-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 46.4K 1% T-2 R36 Vishay - 68P8259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4K 1% T-2 R36 Vishay
68P8259
Cmf-55 46.4K 1% T-2 R36 Vishay 68P8259
CMF-55 46.4K 1% T-2 R36

CMF-55 46.4K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400FHRE CMF5546K400FHRE-ND 68P8259
Product Name RES 46.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 46.4K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details