Vishay Intertechnology, Inc. RES 46.4K OHM 1% 50PPM 1/2W CMF5546K400FHEB

Description
RES 46.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 46.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1% 50PPM 1/2W - CMF5546K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1% 50PPM 1/2W
CMF5546K400FHEB
RES 46.4K OHM 1% 50PPM 1/2W CMF5546K400FHEB
RES 46.4Kohm 1% 50PPM 1/2W

RES 46.4Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF46.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF46.4KHFTR-ND
Through Hole Resistors CMF46.4KHFTR-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF46.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF46.4KHFCT-ND
Through Hole Resistors CMF46.4KHFCT-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5546K400FHEB CMF46.4KHFTR-ND
Product Name RES 46.4K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers