Vishay Precision Group Metal Film Resistors - CMF5546K400DHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5546K400DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546K400DHWF
Metal Film Resistors - CMF5546K400DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 46.4 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C5166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 46.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C5166
Cmf55, 46.4 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C5166
CMF55, 46.4 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 46.4 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5546K400DHWF 41C5166
Product Name Metal Film Resistors - Cmf55, 46.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers