Vishay Intertechnology, Inc. Through Hole Resistors CMF5546K400DHBF

Description
46.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5546K400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400DHBF-ND
Through Hole Resistors CMF5546K400DHBF-ND
46.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5546K400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5546K400DHBF
Metal Film Resistors - CMF5546K400DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,46.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5162
Resistor,metal Film,46.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5162
Resistor,Metal Film,46.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,46.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400DHBF-ND CMF5546K400DHBF 41C5162
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,46.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details