Vishay Intertechnology, Inc. Through Hole Resistors CMF5546K400BHRE

Description
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5546K400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BHRE-ND
Through Hole Resistors CMF5546K400BHRE-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BHRE
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BHRE
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 46.4K .1% T-2 R36 Vishay - 68P8251 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4K .1% T-2 R36 Vishay
68P8251
Cmf-55 46.4K .1% T-2 R36 Vishay 68P8251
CMF-55 46.4K .1% T-2 R36

CMF-55 46.4K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BHRE-ND CMF5546K400BHRE 68P8251
Product Name Through Hole Resistors RES 46.4K OHM 1/2W .1% AXIAL Cmf-55 46.4K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details