Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BHR6

Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BHR6
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BHR6
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BHR6-ND
Through Hole Resistors CMF5546K400BHR6-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5158
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5158
Resistor,Metal Film,464KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,464KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BHR6 CMF5546K400BHR6-ND 41C5158
Product Name RES 46.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers