Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEB70

Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BEEB70
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEB70
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BEEB70-ND
Through Hole Resistors CMF5546K400BEEB70-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 46.4K .1% T-9 Eb E3 Vishay - 68P8247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 46.4K .1% T-9 Eb E3 Vishay
68P8247
Cmf-55-70 46.4K .1% T-9 Eb E3 Vishay 68P8247
CMF-55-70 46.4K .1% T-9 EB e3

CMF-55-70 46.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BEEB70 CMF5546K400BEEB70-ND 68P8247
Product Name RES 46.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 46.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details