Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEBF

Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BEBF
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEBF
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BEBF-ND
Through Hole Resistors CMF5546K400BEBF-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5145
Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5145
Resistor,Metal Film,464KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,464KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BEBF CMF5546K400BEBF-ND 41C5145
Product Name RES 46.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,464Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details