Vishay Intertechnology, Inc. RES 464 OHM 1/2W 1% AXIAL CMF55464R00FKEK

Description
RES 464ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W 1% AXIAL - CMF55464R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 1% AXIAL
CMF55464R00FKEK
RES 464 OHM 1/2W 1% AXIAL CMF55464R00FKEK
RES 464ohm 1/2W 1% AXIAL

RES 464ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00FKEK-ND
Through Hole Resistors CMF55464R00FKEK-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 464 1% T-1 Ek E3 Vishay - 48P6810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464 1% T-1 Ek E3 Vishay
48P6810
Cmf-55 464 1% T-1 Ek E3 Vishay 48P6810
CMF-55 464 1% T-1 EK e3

CMF-55 464 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464R00FKEK CMF55464R00FKEK-ND 48P6810
Product Name RES 464 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 464 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details