Vishay Intertechnology, Inc. Through Hole Resistors CMF55464R00FKEB

Description
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55464R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00FKEB-ND
Through Hole Resistors CMF55464R00FKEB-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 464 OHM 1/2W 1% AXIAL - CMF55464R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 1% AXIAL
CMF55464R00FKEB
RES 464 OHM 1/2W 1% AXIAL CMF55464R00FKEB
RES 464ohm 1/2W 1% AXIAL

RES 464ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 464 1% T-1 Eb E3 Vishay - 48P6809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464 1% T-1 Eb E3 Vishay
48P6809
Cmf-55 464 1% T-1 Eb E3 Vishay 48P6809
CMF-55 464 1% T-1 EB e3

CMF-55 464 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464R00FKEB-ND CMF55464R00FKEB 48P6809
Product Name Through Hole Resistors RES 464 OHM 1/2W 1% AXIAL Cmf-55 464 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details