Vishay Intertechnology, Inc. RES 464 OHM 1% 50PPM 1/2W CMF55464R00FHEB

Description
RES 464ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 464ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 50PPM 1/2W - CMF55464R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 50PPM 1/2W
CMF55464R00FHEB
RES 464 OHM 1% 50PPM 1/2W CMF55464R00FHEB
RES 464ohm 1% 50PPM 1/2W

RES 464ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF464HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF464HFCT-ND
Through Hole Resistors CMF464HFCT-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF464HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF464HFTR-ND
Through Hole Resistors CMF464HFTR-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55464R00FHEB CMF464HFCT-ND
Product Name RES 464 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers