Vishay Intertechnology, Inc. Metal Film Resistors - CMF55464R00FHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55464R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55464R00FHEA
Metal Film Resistors - CMF55464R00FHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55464R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00FHEA-ND
Through Hole Resistors CMF55464R00FHEA-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 464 1% T-2 Ea E3 Vishay - 68P8302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464 1% T-2 Ea E3 Vishay
68P8302
Cmf-55 464 1% T-2 Ea E3 Vishay 68P8302
CMF-55 464 1% T-2 EA e3

CMF-55 464 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464R00FHEA CMF55464R00FHEA-ND 68P8302
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 464 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details