Vishay Intertechnology, Inc. RES 464 OHM 1/2W .5% AXIAL CMF55464R00DHR6

Description
RES 464ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W .5% AXIAL - CMF55464R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W .5% AXIAL
CMF55464R00DHR6
RES 464 OHM 1/2W .5% AXIAL CMF55464R00DHR6
RES 464ohm 1/2W .5% AXIAL

RES 464ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00DHR6-ND
Through Hole Resistors CMF55464R00DHR6-ND
464 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55464R00DHR6 CMF55464R00DHR6-ND
Product Name RES 464 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details