Vishay Intertechnology, Inc. RES 464 OHM 1/2W .1% AXIAL CMF55464R00BERE

Description
RES 464ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/2W .1% AXIAL - CMF55464R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W .1% AXIAL
CMF55464R00BERE
RES 464 OHM 1/2W .1% AXIAL CMF55464R00BERE
RES 464ohm 1/2W .1% AXIAL

RES 464ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00BERE-ND
Through Hole Resistors CMF55464R00BERE-ND
464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55464R00BERE CMF55464R00BERE-ND
Product Name RES 464 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details