Vishay Intertechnology, Inc. Through Hole Resistors CMF55464R00BEEA

Description
464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55464R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00BEEA-ND
Through Hole Resistors CMF55464R00BEEA-ND
464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 464 OHM 1/2W .1% AXIAL - CMF55464R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W .1% AXIAL
CMF55464R00BEEA
RES 464 OHM 1/2W .1% AXIAL CMF55464R00BEEA
RES 464ohm 1/2W .1% AXIAL

RES 464ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 464 .1% T-9 Ea E3 Vishay - 68P8298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464 .1% T-9 Ea E3 Vishay
68P8298
Cmf-55 464 .1% T-9 Ea E3 Vishay 68P8298
CMF-55 464 .1% T-9 EA e3

CMF-55 464 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464R00BEEA-ND CMF55464R00BEEA 68P8298
Product Name Through Hole Resistors RES 464 OHM 1/2W .1% AXIAL Cmf-55 464 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details