Vishay Intertechnology, Inc. RES 464K OHM 1/2W 5% AXIAL CMF55464K00JKR6

Description
RES 464Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W 5% AXIAL - CMF55464K00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W 5% AXIAL
CMF55464K00JKR6
RES 464K OHM 1/2W 5% AXIAL CMF55464K00JKR6
RES 464Kohm 1/2W 5% AXIAL

RES 464Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464K00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464K00JKR6-ND
Through Hole Resistors CMF55464K00JKR6-ND
464 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 464K 5% T-1 Re6 Vishay - 68P8297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464K 5% T-1 Re6 Vishay
68P8297
Cmf-55 464K 5% T-1 Re6 Vishay 68P8297
CMF-55 464K 5% T-1 RE6

CMF-55 464K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464K00JKR6 CMF55464K00JKR6-ND 68P8297
Product Name RES 464K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 464K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details