Vishay Intertechnology, Inc. RES 464K OHM 1% 50PPM 1/2W CMF55464K00FHEB

Description
RES 464Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 464Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 50PPM 1/2W - CMF55464K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 50PPM 1/2W
CMF55464K00FHEB
RES 464K OHM 1% 50PPM 1/2W CMF55464K00FHEB
RES 464Kohm 1% 50PPM 1/2W

RES 464Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF464KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF464KHFTR-ND
Through Hole Resistors CMF464KHFTR-ND
464 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 464K 1% T-2 Eb E3 Vishay - 68P8293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464K 1% T-2 Eb E3 Vishay
68P8293
Cmf-55 464K 1% T-2 Eb E3 Vishay 68P8293
CMF-55 464K 1% T-2 EB e3

CMF-55 464K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464K00FHEB CMF464KHFTR-ND 68P8293
Product Name RES 464K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 464K 1% T-2 Eb E3 Vishay
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details