Vishay Intertechnology, Inc. RES 464K OHM 1/2W 1% AXIAL CMF55464K00FHBF

Description
RES 464Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W 1% AXIAL - CMF55464K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W 1% AXIAL
CMF55464K00FHBF
RES 464K OHM 1/2W 1% AXIAL CMF55464K00FHBF
RES 464Kohm 1/2W 1% AXIAL

RES 464Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464K00FHBF-ND
Through Hole Resistors CMF55464K00FHBF-ND
464 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5191
Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5191
Resistor,Metal Film,4.64MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.64MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464K00FHBF CMF55464K00FHBF-ND 41C5191
Product Name RES 464K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.64Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details