Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55464K00DHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55464K00DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55464K00DHR8
Vishay/DaleMetal Film Resistors - CMF55464K00DHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 464 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C5189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 464 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C5189
Cmf55, 464 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C5189
CMF55, 464 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 464 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55464K00DHR8 41C5189
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 464 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details