Vishay Intertechnology, Inc. RES 464K OHM 1/2W .5% AXIAL CMF55464K00DHEB

Description
RES 464Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W .5% AXIAL - CMF55464K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W .5% AXIAL
CMF55464K00DHEB
RES 464K OHM 1/2W .5% AXIAL CMF55464K00DHEB
RES 464Kohm 1/2W .5% AXIAL

RES 464Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55464K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464K00DHEB-ND
Through Hole Resistors CMF55464K00DHEB-ND
464 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 464K .5% T-2 Eb E3 Vishay - 68P8291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464K .5% T-2 Eb E3 Vishay
68P8291
Cmf-55 464K .5% T-2 Eb E3 Vishay 68P8291
CMF-55 464K .5% T-2 EB e3

CMF-55 464K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464K00DHEB CMF55464K00DHEB-ND 68P8291
Product Name RES 464K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 464K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details