Vishay Intertechnology, Inc. RES 463 OHM 1/2W 1% AXIAL CMF55463R00FKEB70

Description
RES 463ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 463ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 463 OHM 1/2W 1% AXIAL - CMF55463R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 463 OHM 1/2W 1% AXIAL
CMF55463R00FKEB70
RES 463 OHM 1/2W 1% AXIAL CMF55463R00FKEB70
RES 463ohm 1/2W 1% AXIAL

RES 463ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55463R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55463R00FKEB70-ND
Through Hole Resistors CMF55463R00FKEB70-ND
463 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

463 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 463 1% T-1 Eb E3 Vishay - 68P8283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 463 1% T-1 Eb E3 Vishay
68P8283
Cmf-55-70 463 1% T-1 Eb E3 Vishay 68P8283
CMF-55-70 463 1% T-1 EB e3

CMF-55-70 463 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55463R00FKEB70 CMF55463R00FKEB70-ND 68P8283
Product Name RES 463 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 463 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 463 ohms 463 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers