Vishay Intertechnology, Inc. Through Hole Resistors CMF5545R300FHEK

Description
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5545R300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545R300FHEK-ND
Through Hole Resistors CMF5545R300FHEK-ND
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3 OHM 1/2W 1% AXIAL - CMF5545R300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/2W 1% AXIAL
CMF5545R300FHEK
RES 45.3 OHM 1/2W 1% AXIAL CMF5545R300FHEK
RES 45.3ohm 1/2W 1% AXIAL

RES 45.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 45.3 1% T-2 Ek E3 Vishay - 68P8176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3 1% T-2 Ek E3 Vishay
68P8176
Cmf-55 45.3 1% T-2 Ek E3 Vishay 68P8176
CMF-55 45.3 1% T-2 EK e3

CMF-55 45.3 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545R300FHEK-ND CMF5545R300FHEK 68P8176
Product Name Through Hole Resistors RES 45.3 OHM 1/2W 1% AXIAL Cmf-55 45.3 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers