Vishay Intertechnology, Inc. RES 45.3 OHM 1/2W .5% AXIAL CMF5545R300DHEB

Description
RES 45.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/2W .5% AXIAL - CMF5545R300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/2W .5% AXIAL
CMF5545R300DHEB
RES 45.3 OHM 1/2W .5% AXIAL CMF5545R300DHEB
RES 45.3ohm 1/2W .5% AXIAL

RES 45.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545R300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545R300DHEB-ND
Through Hole Resistors CMF5545R300DHEB-ND
45.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3 .5% T-2 Eb E3 Vishay - 68P8173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3 .5% T-2 Eb E3 Vishay
68P8173
Cmf-55 45.3 .5% T-2 Eb E3 Vishay 68P8173
CMF-55 45.3 .5% T-2 EB e3

CMF-55 45.3 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545R300DHEB CMF5545R300DHEB-ND 68P8173
Product Name RES 45.3 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 45.3 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details