Vishay Intertechnology, Inc. Through Hole Resistors CMF5545R300BHBF

Description
45.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5545R300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545R300BHBF-ND
Through Hole Resistors CMF5545R300BHBF-ND
45.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3 OHM 1/2W .1% AXIAL - CMF5545R300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/2W .1% AXIAL
CMF5545R300BHBF
RES 45.3 OHM 1/2W .1% AXIAL CMF5545R300BHBF
RES 45.3ohm 1/2W .1% AXIAL

RES 45.3ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,45.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0745
Resistor,metal Film,45.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0745
Resistor,Metal Film,45.3Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,45.3Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545R300BHBF-ND CMF5545R300BHBF 96B0745
Product Name Through Hole Resistors RES 45.3 OHM 1/2W .1% AXIAL Resistor,metal Film,45.3Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details