Vishay Intertechnology, Inc. RES 45.9K OHM 1/2W 0.1% AXIAL CMF5545K900BHR6

Description
RES 45.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 45.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.9K OHM 1/2W 0.1% AXIAL - CMF5545K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.9K OHM 1/2W 0.1% AXIAL
CMF5545K900BHR6
RES 45.9K OHM 1/2W 0.1% AXIAL CMF5545K900BHR6
RES 45.9Kohm 1/2W 0.1% AXIAL

RES 45.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K900BHR6-ND
Through Hole Resistors CMF5545K900BHR6-ND
45.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.9K .1% T-2 Re6 Vishay - 68P8172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.9K .1% T-2 Re6 Vishay
68P8172
Cmf-55 45.9K .1% T-2 Re6 Vishay 68P8172
CMF-55 45.9K .1% T-2 RE6

CMF-55 45.9K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K900BHR6 CMF5545K900BHR6-ND 68P8172
Product Name RES 45.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 45.9K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details