Vishay Intertechnology, Inc. RES 45.44K OHM 1/2W 0.1% AXIAL CMF5545K440BHR6

Description
RES 45.44Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 45.44Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.44K OHM 1/2W 0.1% AXIAL - CMF5545K440BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.44K OHM 1/2W 0.1% AXIAL
CMF5545K440BHR6
RES 45.44K OHM 1/2W 0.1% AXIAL CMF5545K440BHR6
RES 45.44Kohm 1/2W 0.1% AXIAL

RES 45.44Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K440BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K440BHR6-ND
Through Hole Resistors CMF5545K440BHR6-ND
45.44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5545K440BHR6 CMF5545K440BHR6-ND
Product Name RES 45.44K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details