Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FHEK

Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W 1% AXIAL - CMF5545K300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W 1% AXIAL
CMF5545K300FHEK
RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FHEK
RES 45.3Kohm 1/2W 1% AXIAL

RES 45.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300FHEK-ND
Through Hole Resistors CMF5545K300FHEK-ND
45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5545K300FHEK CMF5545K300FHEK-ND
Product Name RES 45.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers