Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W .5% AXIAL CMF5545K300DHEB

Description
RES 45.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W .5% AXIAL - CMF5545K300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W .5% AXIAL
CMF5545K300DHEB
RES 45.3K OHM 1/2W .5% AXIAL CMF5545K300DHEB
RES 45.3Kohm 1/2W .5% AXIAL

RES 45.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300DHEB-ND
Through Hole Resistors CMF5545K300DHEB-ND
45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3K .5% T-2 Eb E3 Vishay - 68P8154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3K .5% T-2 Eb E3 Vishay
68P8154
Cmf-55 45.3K .5% T-2 Eb E3 Vishay 68P8154
CMF-55 45.3K .5% T-2 EB e3

CMF-55 45.3K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300DHEB CMF5545K300DHEB-ND 68P8154
Product Name RES 45.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 45.3K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details