Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BHR6

Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W .1% AXIAL - CMF5545K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W .1% AXIAL
CMF5545K300BHR6
RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BHR6
RES 45.3Kohm 1/2W .1% AXIAL

RES 45.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300BHR6-ND
Through Hole Resistors CMF5545K300BHR6-ND
45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5060
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5060
Resistor,Metal Film,453KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,453KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300BHR6 CMF5545K300BHR6-ND 41C5060
Product Name RES 45.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details