Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BERE70

Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W .1% AXIAL - CMF5545K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W .1% AXIAL
CMF5545K300BERE70
RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BERE70
RES 45.3Kohm 1/2W .1% AXIAL

RES 45.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300BERE70-ND
Through Hole Resistors CMF5545K300BERE70-ND
45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 45.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5050 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 45.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5050
Cmf55, 45.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5050
CMF55, 45.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 45.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300BERE70 CMF5545K300BERE70-ND 41C5050
Product Name RES 45.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 45.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details