Vishay Intertechnology, Inc. Through Hole Resistors CMF55459R00FKRE70

Description
459 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
459 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55459R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55459R00FKRE70-ND
Through Hole Resistors CMF55459R00FKRE70-ND
459 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

459 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 459 OHM 1/2W 1% AXIAL - CMF55459R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 1/2W 1% AXIAL
CMF55459R00FKRE70
RES 459 OHM 1/2W 1% AXIAL CMF55459R00FKRE70
RES 459ohm 1/2W 1% AXIAL

RES 459ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 459 1% T-1 R36 Vishay - 68P8243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 459 1% T-1 R36 Vishay
68P8243
Cmf-55-70 459 1% T-1 R36 Vishay 68P8243
CMF-55-70 459 1% T-1 R36

CMF-55-70 459 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55459R00FKRE70-ND CMF55459R00FKRE70 68P8243
Product Name Through Hole Resistors RES 459 OHM 1/2W 1% AXIAL Cmf-55-70 459 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 459 ohms 459 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details