Vishay Intertechnology, Inc. RES 459 OHM 1/2W .1% AXIAL CMF55459R00BEEB

Description
RES 459ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 459ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459 OHM 1/2W .1% AXIAL - CMF55459R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 1/2W .1% AXIAL
CMF55459R00BEEB
RES 459 OHM 1/2W .1% AXIAL CMF55459R00BEEB
RES 459ohm 1/2W .1% AXIAL

RES 459ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55459R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55459R00BEEB-ND
Through Hole Resistors CMF55459R00BEEB-ND
459 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

459 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 459 .1% T-9 Eb E3 Vishay - 68P8241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 459 .1% T-9 Eb E3 Vishay
68P8241
Cmf-55 459 .1% T-9 Eb E3 Vishay 68P8241
CMF-55 459 .1% T-9 EB e3

CMF-55 459 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55459R00BEEB CMF55459R00BEEB-ND 68P8241
Product Name RES 459 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 459 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459 ohms 459 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details