Vishay Precision Group Metal Film Resistors - CMF55459K00BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55459K00BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55459K00BEWF
Metal Film Resistors - CMF55459K00BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 459 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5144 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 459 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5144
Cmf55, 459 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5144
CMF55, 459 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 459 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55459K00BEWF 41C5144
Product Name Metal Film Resistors - Cmf55, 459 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details