Vishay Intertechnology, Inc. RES 459K OHM 1/2W .1% AXIAL CMF55459K00BEEB

Description
RES 459Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 459Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459K OHM 1/2W .1% AXIAL - CMF55459K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459K OHM 1/2W .1% AXIAL
CMF55459K00BEEB
RES 459K OHM 1/2W .1% AXIAL CMF55459K00BEEB
RES 459Kohm 1/2W .1% AXIAL

RES 459Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55459K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55459K00BEEB-ND
Through Hole Resistors CMF55459K00BEEB-ND
459 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

459 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 459K .1% T-9 Eb E3 Vishay - 68P8239 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 459K .1% T-9 Eb E3 Vishay
68P8239
Cmf-55 459K .1% T-9 Eb E3 Vishay 68P8239
CMF-55 459K .1% T-9 EB e3

CMF-55 459K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55459K00BEEB CMF55459K00BEEB-ND 68P8239
Product Name RES 459K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 459K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details