Vishay Intertechnology, Inc. Through Hole Resistors CMF55453R00FKRE70

Description
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55453R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453R00FKRE70-ND
Through Hole Resistors CMF55453R00FKRE70-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 453 OHM 1/2W 1% AXIAL - CMF55453R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/2W 1% AXIAL
CMF55453R00FKRE70
RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKRE70
RES 453ohm 1/2W 1% AXIAL

RES 453ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 453 1% T-1 R36 Vishay - 68P8228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453 1% T-1 R36 Vishay
68P8228
Cmf-55-70 453 1% T-1 R36 Vishay 68P8228
CMF-55-70 453 1% T-1 R36

CMF-55-70 453 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453R00FKRE70-ND CMF55453R00FKRE70 68P8228
Product Name Through Hole Resistors RES 453 OHM 1/2W 1% AXIAL Cmf-55-70 453 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details