Vishay Intertechnology, Inc. Through Hole Resistors CMF55453R00FKR670

Description
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55453R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453R00FKR670-ND
Through Hole Resistors CMF55453R00FKR670-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 453 OHM 1/2W 1% AXIAL - CMF55453R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/2W 1% AXIAL
CMF55453R00FKR670
RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKR670
RES 453ohm 1/2W 1% AXIAL

RES 453ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 453 1% T-1 Re6 Vishay - 68P8229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453 1% T-1 Re6 Vishay
68P8229
Cmf-55-70 453 1% T-1 Re6 Vishay 68P8229
CMF-55-70 453 1% T-1 RE6

CMF-55-70 453 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453R00FKR670-ND CMF55453R00FKR670 68P8229
Product Name Through Hole Resistors RES 453 OHM 1/2W 1% AXIAL Cmf-55-70 453 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details