Vishay Intertechnology, Inc. RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKR6

Description
RES 453ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/2W 1% AXIAL - CMF55453R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/2W 1% AXIAL
CMF55453R00FKR6
RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKR6
RES 453ohm 1/2W 1% AXIAL

RES 453ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453R00FKR6-ND
Through Hole Resistors CMF55453R00FKR6-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5133
Resistor,metal Film,453Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5133
Resistor,Metal Film,453Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,453Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453R00FKR6 CMF55453R00FKR6-ND 41C5133
Product Name RES 453 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,453Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details